TapeCase Ltd. Tape, 65.84M X 101.6Mm, Orange, Upvc; Tape Type Tape Case 4-72-414O

Description
TAPE, 65.84M X 101.6MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 101.6MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 101.6Mm, Orange, Upvc; Tape Type Tape Case - 99Y4454 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 101.6Mm, Orange, Upvc; Tape Type Tape Case
99Y4454
Tape, 65.84M X 101.6Mm, Orange, Upvc; Tape Type Tape Case 99Y4454
TAPE, 65.84M X 101.6MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

TAPE, 65.84M X 101.6MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4454
Product Name Tape, 65.84M X 101.6Mm, Orange, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Light Duty Polypropylene Strapping Tape - 4287 - Budnick Converting, Inc.
Specs
Type Strapping and Filament Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive TPP - Tensilized Polypropylene
View Details
Lead Foil Discs - LF00187 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details