TapeCase Ltd. Tape, 65.84M X 101.6Mm, Green, Upvc; Tape Type Tape Case 4-72-414GRN

Description
TAPE, 65.84M X 101.6MM, GREEN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Green; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 101.6MM, GREEN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Green; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 101.6Mm, Green, Upvc; Tape Type Tape Case - 99Y4452 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 101.6Mm, Green, Upvc; Tape Type Tape Case
99Y4452
Tape, 65.84M X 101.6Mm, Green, Upvc; Tape Type Tape Case 99Y4452
TAPE, 65.84M X 101.6MM, GREEN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Green; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 65.84M X 101.6MM, GREEN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Green; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4452
Product Name Tape, 65.84M X 101.6Mm, Green, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605980-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Lead Foil Discs - LF02250 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details