TapeCase Ltd. Tape, 101.6Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case 4-5-SG05-03

Description
TAPE, 101.6Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:4"; Tape Type:Packaging RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:4"; Tape Type:Packaging RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case - 99Y6539 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case
99Y6539
Tape, 101.6Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case 99Y6539
TAPE, 101.6Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:4"; Tape Type:Packaging RoHS Compliant: Yes

TAPE, 101.6Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:4"; Tape Type:Packaging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6539
Product Name Tape, 101.6Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
HVAC Tape - 332 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; HVAC Tape
Adhesive Aluminum
Thickness 0.0032 inches (0.0813 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details