TapeCase Ltd. Tape, 4.6M X 101.6Mm, Green, Pet Film; Tape Type Tape Case 4-5-MPFT-GREEN

Description
TAPE, 4.6M X 101.6MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:4" RoHS Compliant: Yes
Description
TAPE, 4.6M X 101.6MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:4" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 101.6Mm, Green, Pet Film; Tape Type Tape Case - 99Y4373 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 101.6Mm, Green, Pet Film; Tape Type Tape Case
99Y4373
Tape, 4.6M X 101.6Mm, Green, Pet Film; Tape Type Tape Case 99Y4373
TAPE, 4.6M X 101.6MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 4.6M X 101.6MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4373
Product Name Tape, 4.6M X 101.6Mm, Green, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Cable Repair Tape - CX4201-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Powder Peel Blue Discs - PB05000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details