TapeCase Ltd. Tape, 4.6M X 101.6Mm, Ptfe, Grey; Adhesive Type Tape Case 4-5-204-3

Description
TAPE, 4.6M X 101.6MM, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 101.6MM, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 101.6Mm, Ptfe, Grey; Adhesive Type Tape Case - 99Y6551 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 101.6Mm, Ptfe, Grey; Adhesive Type Tape Case
99Y6551
Tape, 4.6M X 101.6Mm, Ptfe, Grey; Adhesive Type Tape Case 99Y6551
TAPE, 4.6M X 101.6MM, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 4.6M X 101.6MM, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethylene); Tape Colour:Gray; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6551
Product Name Tape, 4.6M X 101.6Mm, Ptfe, Grey; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Double-Coated Polyester Film Splicing Tape - 126 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double-Coated Polyester Film Splicing Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
KD11 Crepe Paper Tape - KD11-4000 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details