TapeCase Ltd. Tape, 4.6M X 101.6Mm, Ptfe; Adhesive Type Tape Case 4-5-204-10

Description
TAPE, 4.6M X 101.6MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 101.6MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 101.6Mm, Ptfe; Adhesive Type Tape Case - 99Y6550 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 101.6Mm, Ptfe; Adhesive Type Tape Case
99Y6550
Tape, 4.6M X 101.6Mm, Ptfe; Adhesive Type Tape Case 99Y6550
TAPE, 4.6M X 101.6MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.6M X 101.6MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethylene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6550
Product Name Tape, 4.6M X 101.6Mm, Ptfe; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Fasson 0838 Insulation Facing Tape - 0838 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0143 inches (0.3632 mm)
View Details
Aluminum Foil Discs - AF01625 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details