TapeCase Ltd. Tape, 101.6Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case 4-36-SG05-10

Description
TAPE, 101.6Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:4"RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:4"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case - 99Y6527 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case
99Y6527
Tape, 101.6Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case 99Y6527
TAPE, 101.6Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:4"RoHS Compliant: Yes

TAPE, 101.6Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:4"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6527
Product Name Tape, 101.6Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Skived PTFE Tape - 215-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Skived PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Lead Foil Discs - LF00437 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details