TapeCase Ltd. Tape, 101.6Mm X 32.92M, Ptfe, Brown; Adhesive Type Tape Case 4-36-SG05-03

Description
TAPE, 101.6Mm x 32.92M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:4"; Tape Type:Packaging RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6Mm x 32.92M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:4"; Tape Type:Packaging RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 32.92M, Ptfe, Brown; Adhesive Type Tape Case - 99Y6526 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 32.92M, Ptfe, Brown; Adhesive Type Tape Case
99Y6526
Tape, 101.6Mm X 32.92M, Ptfe, Brown; Adhesive Type Tape Case 99Y6526
TAPE, 101.6Mm x 32.92M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:4"; Tape Type:Packaging RoHS Compliant: Yes

TAPE, 101.6Mm x 32.92M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:4"; Tape Type:Packaging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6526
Product Name Tape, 101.6Mm X 32.92M, Ptfe, Brown; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Tin-Plated Copper Foil with Conductive Adhesive - 1183 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0026 inches (0.0660 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF02750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details