TapeCase Ltd. Tape, 33M X 101.6Mm, Ptfe; Tape Type Tape Case 4-36-134-3

Description
TAPE, 33M X 101.6MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 101.6MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 101.6Mm, Ptfe; Tape Type Tape Case - 99Y6529 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 101.6Mm, Ptfe; Tape Type Tape Case
99Y6529
Tape, 33M X 101.6Mm, Ptfe; Tape Type Tape Case 99Y6529
TAPE, 33M X 101.6MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 33M X 101.6MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6529
Product Name Tape, 33M X 101.6Mm, Ptfe; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temp Acrylic Adhesive Tape - 200APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 2.88 lbs/in (5.03 N/cm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Electroplaters Vinyl Tape - EV01062 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details