TapeCase Ltd. Tape, 16.5M X 101.6Mm, Ptfe, Black; Tape Type Tape Case 4-18-SG56-06

Description
TAPE, 16.5M X 101.6MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 16.5M X 101.6MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 16.5M X 101.6Mm, Ptfe, Black; Tape Type Tape Case - 99Y6521 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.5M X 101.6Mm, Ptfe, Black; Tape Type Tape Case
99Y6521
Tape, 16.5M X 101.6Mm, Ptfe, Black; Tape Type Tape Case 99Y6521
TAPE, 16.5M X 101.6MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 16.5M X 101.6MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6521
Product Name Tape, 16.5M X 101.6Mm, Ptfe, Black; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - S1125-KIT-1-CS6955 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Anodizing Discs - AD01750 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details