TapeCase Ltd. Tape, 30.48M X 101.6Mm, Pi Film; Tape Colour Tape Case 4-100-KHN-5

Description
TAPE, 30.48M X 101.6MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:KHN-5 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 30.48M X 101.6MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:KHN-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 30.48M X 101.6Mm, Pi Film; Tape Colour Tape Case - 99Y6518 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 30.48M X 101.6Mm, Pi Film; Tape Colour Tape Case
99Y6518
Tape, 30.48M X 101.6Mm, Pi Film; Tape Colour Tape Case 99Y6518
TAPE, 30.48M X 101.6MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:KHN-5 Series RoHS Compliant: Yes

TAPE, 30.48M X 101.6MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:KHN-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6518
Product Name Tape, 30.48M X 101.6Mm, Pi Film; Tape Colour Tape Case
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
Sound & Vibration Damping Foil - 2552 - Budnick Converting, Inc.
Specs
Thickness 0.0150 inches (0.3810 mm)
Adhesive Aluminum
Peel 3.12 lbs/in (5.47 N/cm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details