TapeCase Ltd. Tape, 30.48M X 101.6Mm, Pi Film; Tape Colour Tape Case 4-100-KHN-1

Description
TAPE, 30.48M X 101.6MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 30.48M X 101.6MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 30.48M X 101.6Mm, Pi Film; Tape Colour Tape Case - 99Y6517 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 30.48M X 101.6Mm, Pi Film; Tape Colour Tape Case
99Y6517
Tape, 30.48M X 101.6Mm, Pi Film; Tape Colour Tape Case 99Y6517
TAPE, 30.48M X 101.6MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:KHN-1 Series RoHS Compliant: Yes

TAPE, 30.48M X 101.6MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:KHN-1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6517
Product Name Tape, 30.48M X 101.6Mm, Pi Film; Tape Colour Tape Case
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Polyimide Insulation & PCB Mask - 304-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
Adhesive Polyimide
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details