TapeCase Ltd. Tape, 65.84M X 9.53Mm, Yellow, Upvc; Tape Type Tape Case 3/8-72-414Y

Description
TAPE, 65.84M X 9.53MM, YELLOW, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Description
TAPE, 65.84M X 9.53MM, YELLOW, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Tape, 65.84M X 9.53Mm, Yellow, UPVC is a 2.3 mil thick vinyl tape designed for sealing plastic bags and film mounting. It features a rubber adhesive system with a strong adhesion of 18 oz/in and a tensile strength of 25 lb/in, providing high adhesive power for secure masking. The tape has a 60% elongation, allowing it to stretch without breaking, and can operate at temperatures up to 158°F. It is resistant to moisture, acids, alkalis, and solvents, making it suitable for various applications. The tape is also printable and available in multiple colors, including yellow.

Datasheet Summary
Powered by GS/AI

The Tape, 65.84M X 9.53Mm, Yellow, UPVC is a 2.3 mil thick vinyl tape designed for sealing plastic bags and film mounting. It features a rubber adhesive system with a strong adhesion of 18 oz/in and a tensile strength of 25 lb/in, providing high adhesive power for secure masking. The tape has a 60% elongation, allowing it to stretch without breaking, and can operate at temperatures up to 158°F. It is resistant to moisture, acids, alkalis, and solvents, making it suitable for various applications. The tape is also printable and available in multiple colors, including yellow.

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 9.53Mm, Yellow, Upvc; Tape Type Tape Case - 99Y3869 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 9.53Mm, Yellow, Upvc; Tape Type Tape Case
99Y3869
Tape, 65.84M X 9.53Mm, Yellow, Upvc; Tape Type Tape Case 99Y3869
TAPE, 65.84M X 9.53MM, YELLOW, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

TAPE, 65.84M X 9.53MM, YELLOW, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3869
Product Name Tape, 65.84M X 9.53Mm, Yellow, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605262-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Powder Peel Blue Discs - PB02750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details