TAPE, 65.84M X 9.53MM, WHITE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Metric:9.53mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y3868 |
| Product Name | Tape, 65.84M X 9.53Mm, White, Upvc; Tape Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |