TapeCase Ltd. Tape, 65.84M X 9.53Mm, Red, Upvc; Tape Type Tape Case 3/8-72-414R

Description
TAPE, 65.84M X 9.53MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:0.375" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 9.53MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:0.375" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 9.53Mm, Red, Upvc; Tape Type Tape Case - 99Y3866 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 9.53Mm, Red, Upvc; Tape Type Tape Case
99Y3866
Tape, 65.84M X 9.53Mm, Red, Upvc; Tape Type Tape Case 99Y3866
TAPE, 65.84M X 9.53MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:0.375" RoHS Compliant: Yes

TAPE, 65.84M X 9.53MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:0.375" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3866
Product Name Tape, 65.84M X 9.53Mm, Red, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data