TapeCase Ltd. Tape, 65.84M X 9.53Mm, Transparent; Tape Type Tape Case 3/8-72-414CL

Description
TAPE, 65.84M X 9.53MM, TRANSPARENT; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Description
TAPE, 65.84M X 9.53MM, TRANSPARENT; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 9.53Mm, Transparent; Tape Type Tape Case - 99Y3861 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 9.53Mm, Transparent; Tape Type Tape Case
99Y3861
Tape, 65.84M X 9.53Mm, Transparent; Tape Type Tape Case 99Y3861
TAPE, 65.84M X 9.53MM, TRANSPARENT; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

TAPE, 65.84M X 9.53MM, TRANSPARENT; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3861
Product Name Tape, 65.84M X 9.53Mm, Transparent; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
6.7 mil High Performance Masking Tape - 401+ - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Aluminum Foil Discs - AF04750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details