TapeCase Ltd. Tape, 4.6M X 9.53Mm, Blue, Pet Film; Tape Type Tape Case 3/8-5-MPFT-BLUE

Description
TAPE, 4.6M X 9.53MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.375" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 9.53MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.375" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 9.53Mm, Blue, Pet Film; Tape Type Tape Case - 99Y3848 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 9.53Mm, Blue, Pet Film; Tape Type Tape Case
99Y3848
Tape, 4.6M X 9.53Mm, Blue, Pet Film; Tape Type Tape Case 99Y3848
TAPE, 4.6M X 9.53MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.375" RoHS Compliant: Yes

TAPE, 4.6M X 9.53MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.375" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3848
Product Name Tape, 4.6M X 9.53Mm, Blue, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electroplaters Vinyl Tape - EV00125 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Permanent/Removable Double Coated Foam Tape - 1700-7660 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details