TapeCase Ltd. Tape, 65.84M X 76.2Mm, Silver, Pet Film; Tape Type Tape Case 3-72-MPFT-SILVER

Description
TAPE, 65.84M X 76.2MM, SILVER, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Silver; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 76.2MM, SILVER, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Silver; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 76.2Mm, Silver, Pet Film; Tape Type Tape Case - 99Y6173 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 76.2Mm, Silver, Pet Film; Tape Type Tape Case
99Y6173
Tape, 65.84M X 76.2Mm, Silver, Pet Film; Tape Type Tape Case 99Y6173
TAPE, 65.84M X 76.2MM, SILVER, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Silver; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

TAPE, 65.84M X 76.2MM, SILVER, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Silver; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6173
Product Name Tape, 65.84M X 76.2Mm, Silver, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Dublfilmr Double Coated Cloth Tape - 174 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Uncoated Cloth
View Details
KD11 Crepe Paper Tape - KD11-2500 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details