TapeCase Ltd. Tape, 65.84M X 76.2Mm, Red, Upvc; Tape Type Tape Case 3-72-414R

Description
TAPE, 65.84M X 76.2MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 76.2MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 76.2Mm, Red, Upvc; Tape Type Tape Case - 99Y3727 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 76.2Mm, Red, Upvc; Tape Type Tape Case
99Y3727
Tape, 65.84M X 76.2Mm, Red, Upvc; Tape Type Tape Case 99Y3727
TAPE, 65.84M X 76.2MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 65.84M X 76.2MM, RED, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3727
Product Name Tape, 65.84M X 76.2Mm, Red, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508747-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Discs - KP05500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details