TapeCase Ltd. Tape, 65.84M X 76.2Mm, Orange, Upvc; Tape Type Tape Case 3-72-414FLUO

Description
TAPE, 65.84M X 76.2MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3"RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 76.2MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 76.2Mm, Orange, Upvc; Tape Type Tape Case - 99Y3723 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 76.2Mm, Orange, Upvc; Tape Type Tape Case
99Y3723
Tape, 65.84M X 76.2Mm, Orange, Upvc; Tape Type Tape Case 99Y3723
TAPE, 65.84M X 76.2MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3"RoHS Compliant: Yes

TAPE, 65.84M X 76.2MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3723
Product Name Tape, 65.84M X 76.2Mm, Orange, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data