TapeCase Ltd. Tape, 65.84M X 76.2Mm, Transparent; Tape Type Tape Case 3-72-414CL

Description
TAPE, 65.84M X 76.2MM, TRANSPARENT; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 76.2MM, TRANSPARENT; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 76.2Mm, Transparent; Tape Type Tape Case - 99Y3722 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 76.2Mm, Transparent; Tape Type Tape Case
99Y3722
Tape, 65.84M X 76.2Mm, Transparent; Tape Type Tape Case 99Y3722
TAPE, 65.84M X 76.2MM, TRANSPARENT; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

TAPE, 65.84M X 76.2MM, TRANSPARENT; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3722
Product Name Tape, 65.84M X 76.2Mm, Transparent; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Laminating Adhesive - 100APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 3.5 lbs/in (6.13 N/cm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Glass Cloth Discs - GC00937 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details