TapeCase Ltd. Tape, 65.84M X 76.2Mm, Black, Upvc; Tape Type Tape Case 3-72-414BLK

Description
TAPE, 65.84M X 76.2MM, BLACK, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes
Description
TAPE, 65.84M X 76.2MM, BLACK, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 2.3 mil UPVC vinyl tape, specifically designed for sealing plastic bags and film mounting. It features a rubber adhesive system that provides high adhesive power, ensuring secure masking and strong backing for straight lines. The tape is extremely thin, allowing for sharp and flat paint edges, and is easy to remove without leaving residue. Typical physical properties include a tensile strength of 25 lb/in and an elongation of 60%. It can withstand a maximum operating temperature of 158°F. The tape is resistant to moisture, most acids, alkalis, and solvents, and is printable. Available in various colors, this tape is suitable for a range of applications where durability and precision are required.

Datasheet Summary
Powered by GS/AI

The product is a 2.3 mil UPVC vinyl tape, specifically designed for sealing plastic bags and film mounting. It features a rubber adhesive system that provides high adhesive power, ensuring secure masking and strong backing for straight lines. The tape is extremely thin, allowing for sharp and flat paint edges, and is easy to remove without leaving residue. Typical physical properties include a tensile strength of 25 lb/in and an elongation of 60%. It can withstand a maximum operating temperature of 158°F. The tape is resistant to moisture, most acids, alkalis, and solvents, and is printable. Available in various colors, this tape is suitable for a range of applications where durability and precision are required.

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 76.2Mm, Black, Upvc; Tape Type Tape Case - 99Y3720 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 76.2Mm, Black, Upvc; Tape Type Tape Case
99Y3720
Tape, 65.84M X 76.2Mm, Black, Upvc; Tape Type Tape Case 99Y3720
TAPE, 65.84M X 76.2MM, BLACK, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 65.84M X 76.2MM, BLACK, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3720
Product Name Tape, 65.84M X 76.2Mm, Black, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Premium Foil Tape - 327 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0170 inches (0.4318 mm)
View Details
Kwiky Dot™ Discs - KD02250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details