TapeCase Ltd. Tape, 15.24M X 76.2Mm, Pi Film; Tape Colour Tape Case 3-50-KHN-1

Description
TAPE, 15.24M X 76.2MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 15.24M X 76.2MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 15.24M X 76.2Mm, Pi Film; Tape Colour Tape Case - 99Y6158 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 15.24M X 76.2Mm, Pi Film; Tape Colour Tape Case
99Y6158
Tape, 15.24M X 76.2Mm, Pi Film; Tape Colour Tape Case 99Y6158
TAPE, 15.24M X 76.2MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:KHN-1 Series RoHS Compliant: Yes

TAPE, 15.24M X 76.2MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:KHN-1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6158
Product Name Tape, 15.24M X 76.2Mm, Pi Film; Tape Colour Tape Case
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details