TapeCase Ltd. Tape, 76.2Mm X 4.75M, Ptfe, Brown; Tape Type Tape Case 3-5-SG05-10

Description
TAPE, 76.2Mm x 4.75M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2Mm x 4.75M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 4.75M, Ptfe, Brown; Tape Type Tape Case - 99Y6110 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 4.75M, Ptfe, Brown; Tape Type Tape Case
99Y6110
Tape, 76.2Mm X 4.75M, Ptfe, Brown; Tape Type Tape Case 99Y6110
TAPE, 76.2Mm x 4.75M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 76.2Mm x 4.75M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6110
Product Name Tape, 76.2Mm X 4.75M, Ptfe, Brown; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
3M 218 Fine Line Tape - 218 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polypropylene
Width 0.1250 to 6 inches (3.17 to 152 mm)
View Details