TapeCase Ltd. Tape, 76.2Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case 3-5-SG05-03

Description
TAPE, 76.2Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:3"; Tape Type:Packaging RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:3"; Tape Type:Packaging RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case - 99Y6109 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case
99Y6109
Tape, 76.2Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case 99Y6109
TAPE, 76.2Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:3"; Tape Type:Packaging RoHS Compliant: Yes

TAPE, 76.2Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:3"; Tape Type:Packaging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6109
Product Name Tape, 76.2Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
2.3 mil High Temp Silicone Transfer - 3012 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0023 inches (0.0584 mm)
View Details
Electroplaters Vinyl Tape - EV01312 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details