TapeCase Ltd. Tape, 4.6M X 76.2Mm, Green, Pet Film; Tape Type Tape Case 3-5-MPFT-GREEN

Description
TAPE, 4.6M X 76.2MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 76.2MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 76.2Mm, Green, Pet Film; Tape Type Tape Case - 99Y3643 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 76.2Mm, Green, Pet Film; Tape Type Tape Case
99Y3643
Tape, 4.6M X 76.2Mm, Green, Pet Film; Tape Type Tape Case 99Y3643
TAPE, 4.6M X 76.2MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 4.6M X 76.2MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3643
Product Name Tape, 4.6M X 76.2Mm, Green, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Professional Grade Duct Tape - 146 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
E-Z Peel™ Discs - EZ00281 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details