TapeCase Ltd. Tape, 33M X 76.2Mm, Pe Film; Adhesive Type Tape Case 3-5-423-5

Description
TAPE, 33M X 76.2MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 76.2MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 76.2Mm, Pe Film; Adhesive Type Tape Case - 99Y3664 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 76.2Mm, Pe Film; Adhesive Type Tape Case
99Y3664
Tape, 33M X 76.2Mm, Pe Film; Adhesive Type Tape Case 99Y3664
TAPE, 33M X 76.2MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm RoHS Compliant: Yes

TAPE, 33M X 76.2MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3664
Product Name Tape, 33M X 76.2Mm, Pe Film; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Clear Polyethylene Surface Protection - 03001-015C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
KD11 Crepe Paper Tape - KD11-40MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details