TapeCase Ltd. Tape, 4.6M X 76.2Mm, Pe Film, Black; Adhesive Type Tape Case 3-5-403-5BNC

Description
TAPE, 4.6M X 76.2MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 76.2MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 76.2Mm, Pe Film, Black; Adhesive Type Tape Case - 99Y6124 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 76.2Mm, Pe Film, Black; Adhesive Type Tape Case
99Y6124
Tape, 4.6M X 76.2Mm, Pe Film, Black; Adhesive Type Tape Case 99Y6124
TAPE, 4.6M X 76.2MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 4.6M X 76.2MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6124
Product Name Tape, 4.6M X 76.2Mm, Pe Film, Black; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
High Modulous PTFE Film - 2255-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Modulous PTFE Film
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Hi Modulous
View Details
Powder Peel Blue Discs - PB00375 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details