TapeCase Ltd. Tape, 4.57M X 76.2Mm, Po Film, Natural; Adhesive Type Tape Case 3-5-2302-10

Description
TAPE, 4.57M X 76.2MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 76.2MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 76.2Mm, Po Film, Natural; Adhesive Type Tape Case - 99Y3648 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Po Film, Natural; Adhesive Type Tape Case
99Y3648
Tape, 4.57M X 76.2Mm, Po Film, Natural; Adhesive Type Tape Case 99Y3648
TAPE, 4.57M X 76.2MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3648
Product Name Tape, 4.57M X 76.2Mm, Po Film, Natural; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Non-Slip Tape - 1727 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Non-Slip Tape
Peel 5 lbs/in (8.76 N/cm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
E-Z Peel™ Discs - EZ03500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details