TapeCase Ltd. Tape, 65.84M X 19.05Mm, Green, Pet Film; Tape Type Tape Case 3/4-72-MPFT-GREEN

Description
TAPE, 65.84M X 19.05MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 19.05MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 19.05Mm, Green, Pet Film; Tape Type Tape Case - 99Y3845 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 19.05Mm, Green, Pet Film; Tape Type Tape Case
99Y3845
Tape, 65.84M X 19.05Mm, Green, Pet Film; Tape Type Tape Case 99Y3845
TAPE, 65.84M X 19.05MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

TAPE, 65.84M X 19.05MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3845
Product Name Tape, 65.84M X 19.05Mm, Green, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
PTFE (Oriented) - 2275-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; PTFE (Oriented)
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Oriented
View Details
Powder Peel Blue Discs - PB01375 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details