TapeCase Ltd. Tape, 5.49M X 19.05Mm, Copper Foil; Adhesive Type Tape Case 3/4-6-CFL-5A

Description
TAPE, 5.49M X 19.05MM, COPPER FOIL; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Colour:Copper RoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 19.05MM, COPPER FOIL; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Colour:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 19.05Mm, Copper Foil; Adhesive Type Tape Case - 99Y6261 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 19.05Mm, Copper Foil; Adhesive Type Tape Case
99Y6261
Tape, 5.49M X 19.05Mm, Copper Foil; Adhesive Type Tape Case 99Y6261
TAPE, 5.49M X 19.05MM, COPPER FOIL; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Colour:Copper RoHS Compliant: Yes

TAPE, 5.49M X 19.05MM, COPPER FOIL; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Conductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Colour:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6261
Product Name Tape, 5.49M X 19.05Mm, Copper Foil; Adhesive Type Tape Case
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2502687-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Polyimide Tape - 22-15MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details