TapeCase Ltd. Tape, 4.6M X 19.05Mm, Black, Vinyl; Adhesive Type Tape Case 3/4-5-VF08B

Description
TAPE, 4.6M X 19.05MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 19.05MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 19.05Mm, Black, Vinyl; Adhesive Type Tape Case - 99Y3771 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 19.05Mm, Black, Vinyl; Adhesive Type Tape Case
99Y3771
Tape, 4.6M X 19.05Mm, Black, Vinyl; Adhesive Type Tape Case 99Y3771
TAPE, 4.6M X 19.05MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes

TAPE, 4.6M X 19.05MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3771
Product Name Tape, 4.6M X 19.05Mm, Black, Vinyl; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data