TapeCase Ltd. Tape, 4.6M X 19.05Mm, Green, Pet Film; Tape Type Tape Case 3/4-5-MPFT-GREEN

Description
TAPE, 4.6M X 19.05MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Product Range:MPFT Series RoHS Compliant: Yes
Description
TAPE, 4.6M X 19.05MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Product Range:MPFT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 19.05Mm, Green, Pet Film; Tape Type Tape Case - 99Y3763 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 19.05Mm, Green, Pet Film; Tape Type Tape Case
99Y3763
Tape, 4.6M X 19.05Mm, Green, Pet Film; Tape Type Tape Case 99Y3763
TAPE, 4.6M X 19.05MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Product Range:MPFT Series RoHS Compliant: Yes

TAPE, 4.6M X 19.05MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Product Range:MPFT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3763
Product Name Tape, 4.6M X 19.05Mm, Green, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Duct Tape - 3903 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Vinyl Coated Cloth
View Details
Polyimide Tape - 22-5MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details