TapeCase Ltd. Tape, 19.05Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case 3/4-5-GCA

Description
TAPE, 19.05MM X 4.6M, ALUMINIUM FOIL; Adhesive Type:High Temperature Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6mRoHS Compliant: Yes
Datasheet
Description
TAPE, 19.05MM X 4.6M, ALUMINIUM FOIL; Adhesive Type:High Temperature Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 19.05Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case - 99Y6207 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case
99Y6207
Tape, 19.05Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case 99Y6207
TAPE, 19.05MM X 4.6M, ALUMINIUM FOIL; Adhesive Type:High Temperature Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6mRoHS Compliant: Yes

TAPE, 19.05MM X 4.6M, ALUMINIUM FOIL; Adhesive Type:High Temperature Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6207
Product Name Tape, 19.05Mm X 4.6M, Aluminium Foil; Adhesive Type Tape Case
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color Black/yellow
Backing Metal Foil; Aluminium foil
View Details
Anodizing Discs - AD01187 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details