TapeCase Ltd. Tape, 4.6M X 19.05Mm, Ptfe, Grey; Adhesive Type Tape Case 3/4-5-204-3

Description
TAPE, 4.6M X 19.05MM, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Tape Length - Metric:4.6mRoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 19.05MM, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Tape Length - Metric:4.6mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 19.05Mm, Ptfe, Grey; Adhesive Type Tape Case - 99Y6219 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 19.05Mm, Ptfe, Grey; Adhesive Type Tape Case
99Y6219
Tape, 4.6M X 19.05Mm, Ptfe, Grey; Adhesive Type Tape Case 99Y6219
TAPE, 4.6M X 19.05MM, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Tape Length - Metric:4.6mRoHS Compliant: Yes

TAPE, 4.6M X 19.05MM, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethylene); Tape Colour:Gray; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Tape Length - Metric:4.6mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6219
Product Name Tape, 4.6M X 19.05Mm, Ptfe, Grey; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Kwiky Dot™ Discs - KD00500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Foil - Aluminum - 26020 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0080 inches (0.2032 mm)
View Details