TapeCase Ltd. Tape, 4.6M X 19.05Mm, Ptfe; Adhesive Type Tape Case 3/4-5-204-10

Description
TAPE, 4.6M X 19.05MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 19.05MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 19.05Mm, Ptfe; Adhesive Type Tape Case - 99Y6218 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 19.05Mm, Ptfe; Adhesive Type Tape Case
99Y6218
Tape, 4.6M X 19.05Mm, Ptfe; Adhesive Type Tape Case 99Y6218
TAPE, 4.6M X 19.05MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.6M X 19.05MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethylene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6218
Product Name Tape, 4.6M X 19.05Mm, Ptfe; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

SC Aluminum Foil Duct Board Tape - 0810 Fasson - Budnick Converting, Inc.
Specs
Type Duct; Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0047 inches (0.1194 mm)
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details