TapeCase Ltd. Tape, 33M X 19.05Mm, Pe Film; Adhesive Type Tape Case 3/4-36-423-3

Description
TAPE, 33M X 19.05MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 19.05MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 19.05Mm, Pe Film; Adhesive Type Tape Case - 99Y3749 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 19.05Mm, Pe Film; Adhesive Type Tape Case
99Y3749
Tape, 33M X 19.05Mm, Pe Film; Adhesive Type Tape Case 99Y3749
TAPE, 33M X 19.05MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes

TAPE, 33M X 19.05MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3749
Product Name Tape, 33M X 19.05Mm, Pe Film; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Carton Sealing Tape - 4100 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Carton Sealing Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Rubber Blasting Tape - BT100-3000 - Caplugs
Specs
Type Adhesive Tape
Width 3 inches (76.2 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details