TapeCase Ltd. Tape, 33M X 19.05Mm, Ptfe; Adhesive Type Tape Case 3/4-36-204-10

Description
TAPE, 33M X 19.05MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 19.05MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 19.05Mm, Ptfe; Adhesive Type Tape Case - 99Y6188 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 19.05Mm, Ptfe; Adhesive Type Tape Case
99Y6188
Tape, 33M X 19.05Mm, Ptfe; Adhesive Type Tape Case 99Y6188
TAPE, 33M X 19.05MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

TAPE, 33M X 19.05MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethylene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6188
Product Name Tape, 33M X 19.05Mm, Ptfe; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 1-608036-3 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Discs - KP00500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details