TapeCase Ltd. Tape, 33M X 19.05Mm, Ptfe; Tape Type Tape Case 3/4-36-134-10

Description
TAPE, 33M X 19.05MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 19.05MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 19.05Mm, Ptfe; Tape Type Tape Case - 99Y6186 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 19.05Mm, Ptfe; Tape Type Tape Case
99Y6186
Tape, 33M X 19.05Mm, Ptfe; Tape Type Tape Case 99Y6186
TAPE, 33M X 19.05MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 33M X 19.05MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6186
Product Name Tape, 33M X 19.05Mm, Ptfe; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data