TAPE, 9.75M X 19.05MM, RUBBER, CLEAR; Tape Type:Bonding; Adhesive Type:Rubber Resin Pressure Sensitive Adhesive; Tape Colour:Transparent; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:9.75m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y3732 |
| Product Name | Tape, 9.75M X 19.05Mm, Rubber, Clear; Tape Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |