TapeCase Ltd. Tape, 14.94M X 19.05Mm, Rubber, Clear; Tape Type Tape Case 3/4-0156-49-485

Description
TAPE, 14.94M X 19.05MM, RUBBER, CLEAR; Tape Type:Bonding; Adhesive Type:Rubber Resin Pressure Sensitive Adhesive; Tape Colour:Transparent; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:49ft; Roll Length - Metric:14.94mRoHS Compliant: Yes
Datasheet
Description
TAPE, 14.94M X 19.05MM, RUBBER, CLEAR; Tape Type:Bonding; Adhesive Type:Rubber Resin Pressure Sensitive Adhesive; Tape Colour:Transparent; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:49ft; Roll Length - Metric:14.94mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 14.94M X 19.05Mm, Rubber, Clear; Tape Type Tape Case - 99Y3731 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 14.94M X 19.05Mm, Rubber, Clear; Tape Type Tape Case
99Y3731
Tape, 14.94M X 19.05Mm, Rubber, Clear; Tape Type Tape Case 99Y3731
TAPE, 14.94M X 19.05MM, RUBBER, CLEAR; Tape Type:Bonding; Adhesive Type:Rubber Resin Pressure Sensitive Adhesive; Tape Colour:Transparent; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:49ft; Roll Length - Metric:14.94mRoHS Compliant: Yes

TAPE, 14.94M X 19.05MM, RUBBER, CLEAR; Tape Type:Bonding; Adhesive Type:Rubber Resin Pressure Sensitive Adhesive; Tape Colour:Transparent; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:49ft; Roll Length - Metric:14.94mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3731
Product Name Tape, 14.94M X 19.05Mm, Rubber, Clear; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data