TapeCase Ltd. Tape, 33M X 76.2Mm, Pe Film; Adhesive Type Tape Case 3-36-423-5

Description
TAPE, 33M X 76.2MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm RoHS Compliant: Yes
Description
TAPE, 33M X 76.2MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

This product is a pressure-sensitive tape made from Ultra High Molecular Weight Polyethylene (UHMW) film, featuring an aggressive permanent acrylic adhesive. The UHMW film provides a low friction, non-stick surface similar to PTFE, along with high tensile strength and abrasion resistance. It is suitable for automotive and mechanical applications, having passed tests for use by major automotive manufacturers including GM, Ford, and Daimler-Chrysler. Typical applications include chute liners, wear pads, and guide rails. The tape has a backing thickness of 0.005 inches and an adhesive thickness of 0.002 inches. It exhibits a tensile strength of 30 lb/in and an elongation of 300%. The maximum operating temperature is 200°F, and it has a dielectric strength of 5000 volts. Engineers should consider this tape for projects requiring durable, low-friction surfaces and reliable adhesion in demanding environments.

Datasheet Summary
Powered by GS/AI

This product is a pressure-sensitive tape made from Ultra High Molecular Weight Polyethylene (UHMW) film, featuring an aggressive permanent acrylic adhesive. The UHMW film provides a low friction, non-stick surface similar to PTFE, along with high tensile strength and abrasion resistance. It is suitable for automotive and mechanical applications, having passed tests for use by major automotive manufacturers including GM, Ford, and Daimler-Chrysler. Typical applications include chute liners, wear pads, and guide rails. The tape has a backing thickness of 0.005 inches and an adhesive thickness of 0.002 inches. It exhibits a tensile strength of 30 lb/in and an elongation of 300%. The maximum operating temperature is 200°F, and it has a dielectric strength of 5000 volts. Engineers should consider this tape for projects requiring durable, low-friction surfaces and reliable adhesion in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 76.2Mm, Pe Film; Adhesive Type Tape Case - 99Y3631 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 76.2Mm, Pe Film; Adhesive Type Tape Case
99Y3631
Tape, 33M X 76.2Mm, Pe Film; Adhesive Type Tape Case 99Y3631
TAPE, 33M X 76.2MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm RoHS Compliant: Yes

TAPE, 33M X 76.2MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3631
Product Name Tape, 33M X 76.2Mm, Pe Film; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Co-Extruded Polyethylene Protective Tape - 25A25 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Lead Foil Discs - LF02500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details