TapeCase Ltd. Tape, 33M X 76.2Mm, Pe Film, Black; Adhesive Type Tape Case 3-36-403-5BNC

Description
TAPE, 33M X 76.2MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 76.2MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 76.2Mm, Pe Film, Black; Adhesive Type Tape Case - 99Y6093 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 76.2Mm, Pe Film, Black; Adhesive Type Tape Case
99Y6093
Tape, 33M X 76.2Mm, Pe Film, Black; Adhesive Type Tape Case 99Y6093
TAPE, 33M X 76.2MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 33M X 76.2MM, PE FILM, BLACK; Adhesive Type:Elastomeric Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6093
Product Name Tape, 33M X 76.2Mm, Pe Film, Black; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Kwiky Dot™ Discs - KD03500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Double-Linered Transfer Tape - 3014 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details