TapeCase Ltd. Tape, 32.92M X 76.2Mm, Po Film, Natural; Adhesive Type Tape Case 3-36-2302-10

Description
TAPE, 32.92M X 76.2MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 76.2MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 76.2Mm, Po Film, Natural; Adhesive Type Tape Case - 99Y3627 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 76.2Mm, Po Film, Natural; Adhesive Type Tape Case
99Y3627
Tape, 32.92M X 76.2Mm, Po Film, Natural; Adhesive Type Tape Case 99Y3627
TAPE, 32.92M X 76.2MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 32.92M X 76.2MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3627
Product Name Tape, 32.92M X 76.2Mm, Po Film, Natural; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
3M 851 Green Circuit Board Tape - 851 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polyester; Plastic / Polymer; Polyester
Width 0.0620 to 2 inches (1.57 to 50.8 mm)
View Details