TapeCase Ltd. Tape, 9.14M X 76.2Mm, Alum Foil, Silver; Adhesive Type Tape Case 3-30-TCFSK

Description
TAPE, 9.14M X 76.2MM, ALUM FOIL, SILVER; Adhesive Type:Rubber Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes
Datasheet
Description
TAPE, 9.14M X 76.2MM, ALUM FOIL, SILVER; Adhesive Type:Rubber Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9.14M X 76.2Mm, Alum Foil, Silver; Adhesive Type Tape Case - 99Y6087 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9.14M X 76.2Mm, Alum Foil, Silver; Adhesive Type Tape Case
99Y6087
Tape, 9.14M X 76.2Mm, Alum Foil, Silver; Adhesive Type Tape Case 99Y6087
TAPE, 9.14M X 76.2MM, ALUM FOIL, SILVER; Adhesive Type:Rubber Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes

TAPE, 9.14M X 76.2MM, ALUM FOIL, SILVER; Adhesive Type:Rubber Adhesive; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6087
Product Name Tape, 9.14M X 76.2Mm, Alum Foil, Silver; Adhesive Type Tape Case
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Kwiky Dot™ Discs - KD06000 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details