TapeCase Ltd. Tape, 30.48M X 76.2Mm, Pi Film; Tape Colour Tape Case 3-100-KHN-5

Description
TAPE, 30.48M X 76.2MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:KHN-5 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 30.48M X 76.2MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:KHN-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 30.48M X 76.2Mm, Pi Film; Tape Colour Tape Case - 99Y6079 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 30.48M X 76.2Mm, Pi Film; Tape Colour Tape Case
99Y6079
Tape, 30.48M X 76.2Mm, Pi Film; Tape Colour Tape Case 99Y6079
TAPE, 30.48M X 76.2MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:KHN-5 Series RoHS Compliant: Yes

TAPE, 30.48M X 76.2MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:KHN-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6079
Product Name Tape, 30.48M X 76.2Mm, Pi Film; Tape Colour Tape Case
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details