TapeCase Ltd. Tape, 30.48M X 76.2Mm, Pi Film; Tape Colour Tape Case 3-100-KHN-1

Description
TAPE, 30.48M X 76.2MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 30.48M X 76.2MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 30.48M X 76.2Mm, Pi Film; Tape Colour Tape Case - 99Y6078 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 30.48M X 76.2Mm, Pi Film; Tape Colour Tape Case
99Y6078
Tape, 30.48M X 76.2Mm, Pi Film; Tape Colour Tape Case 99Y6078
TAPE, 30.48M X 76.2MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:KHN-1 Series RoHS Compliant: Yes

TAPE, 30.48M X 76.2MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:KHN-1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6078
Product Name Tape, 30.48M X 76.2Mm, Pi Film; Tape Colour Tape Case
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Discs - 21 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details