TapeCase Ltd. Tape, 4.6M X 19.05Mm, Pi Film, Amber; Adhesive Type Tape Case 2B5-5

Description
TAPE, 4.6M X 19.05MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.75"; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 19.05MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.75"; Tape Type:Masking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 19.05Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y6045 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 19.05Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y6045
Tape, 4.6M X 19.05Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y6045
TAPE, 4.6M X 19.05MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.75"; Tape Type:Masking RoHS Compliant: Yes

TAPE, 4.6M X 19.05MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.75"; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6045
Product Name Tape, 4.6M X 19.05Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Polyester Film - 1711M - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Polyester Film
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Lead Foil Discs - LF01812 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details