TapeCase Ltd. Tape, 4.6M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case 2B2-5

Description
TAPE, 4.6M X 9.53MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.375"; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 9.53MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.375"; Tape Type:Masking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y6043 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y6043
Tape, 4.6M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y6043
TAPE, 4.6M X 9.53MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.375"; Tape Type:Masking RoHS Compliant: Yes

TAPE, 4.6M X 9.53MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.375"; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6043
Product Name Tape, 4.6M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Double Coated Polyester Film - 333 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Polyester Film
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Anodizing Discs - AD00875 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details