Tape, 4.6M X 152.4Mm, Pi Film, Amber, is a polyimide tape featuring a silicone adhesive, designed for high-temperature masking applications. It has a total thickness of 3.5 mils, with a film thickness of 2.0 mils and an adhesive thickness of 1.5 mils. The tape operates effectively within a temperature range of -40°F to 500°F and provides excellent electrical insulation, making it suitable for various applications including the protection of gold fingers on printed circuit boards during soldering processes and as a release surface in high-temperature part fabrication. The tape is thin and conformable, allowing it to mask uneven surfaces easily. It adheres well to steel with a strength of 25 oz/inch and has a break strength of 50 lbs/in. Additionally, it boasts a dielectric strength of 11,000 volts and an elongation of 60%. The tape removes cleanly without leaving adhesive residue after exposure to heat or chemicals. It meets UL-94V0 standards and has a shelf life of one year when stored properly.
TAPE, 4.6M X 152.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6"; Tape Type:Masking RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6042 |
| Product Name | Tape, 4.6M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |